Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$56.23
Electrical Connection | Cable w/ Connector |
---|---|
Interface | I²C (0x28H) |
Dimensions | Dia 15.82 x 9.3mm, Dia .622 x .366in |
Supply Voltage | 5V |
Supply Current | 1.5mA |
Accuracy | ± .25% |
Pressure | 15psi |
Overpressure | 3X |
Options | None |
Package | O-Ring Mount |
Sensor Type | Media Isolated Digital Output Pressure Sensors |
Type | Gage |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Total Error Band | ± 1% |
15 PSIG 14 BIT DIGITAL PRESSURE SENSOR Pressure: 15 psi Pressure Sensor Type: Media Isolated Digital Output Pressure Sensors Pressure Type: Gauge Supply Voltage Range: 5 V Operating Temperature Range: -40 – 125 °C Millivolt & Analog & And Digital Pressure Sensor | 15 psi Media Isolated Digital Output Pressure Sensors | Part Number: 86BSD015PG-3AIC | Internal Number: 86BSD015PG-3AIC | TE Connectivity | TE Store |
15 Psig 14 Bit Digital Pressure Sensor |Te Connectivity Sensors 86BSD015PG-3AIC | Newark Electronics |
Pressure Sensor 0Psi to 15Psi Gauge | Avnet America |
Sensor | RS Americas |
DIGITAL PRESS SEN | TTI Europe |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors Digital Output I2C (ADDR. 0X28H) | Sager |
Where can I find additional details, specifications and documents for a 86BSD015PG-3AIC?
Additional datasheets, footprints and schematics for 86BSD015PG-3AIC are listed on our Part Details page. You can also find images and similar parts to 86BSD015PG-3AIC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86BSD015PG-3AIC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86BSD015PG-3AIC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86BSD015PG-3AIC fall under?
The 86BSD015PG-3AIC is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 86BSD015PG-3AIC when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86BSD015PG-3AIC you can contact the distributor directly for product support, shipping queries etc.
Is the 86BSD015PG-3AIC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86BSD015PG-3AIC have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 86BSD015PG-3AIC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86BSD015PG-3AIC often in real-time on the comparison pages.
What if I can't find stock of 86BSD015PG-3AIC?
You can fill out our help required form which you can use to request a quote for 86BSD015PG-3AIC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.