Status: | Unknown |
---|---|
Series: | 86 Series |
RoHS: | Unknown |
Prices starting from US$29.60
Product Range | 86 Series |
---|---|
Contact Current Max | 10mA |
Contact Voltage DC Nom | 24V |
Keypad Array | 4 x 4 |
Keypad Output | Matrix |
No. of Keys | 16 |
Housing Material | PC (Polycarbonate) |
Keypad, 4x4, 500 Inch Centers, Flange Mounted, Black Legends | Grayhill 86BB2-001 | RS Americas |
Switch Keypad 4X4 10Ma 24V Polycarbonate | Newark Electronics |
Keypad 16 Key Terminal Pins 10mA 24VDC 3.43N | Avnet America |
Input Devices Keypad 4x4 Matrix Blank Insrtbl Legend | Sager |
Where can I find additional details, specifications and documents for a 86BB2-001?
Additional datasheets, footprints and schematics for 86BB2-001 are listed on our Part Details page. You can also find images and similar parts to 86BB2-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86BB2-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86BB2-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86BB2-001 fall under?
The 86BB2-001 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 86BB2-001 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86BB2-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 86BB2-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86BB2-001 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 86BB2-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86BB2-001 often in real-time on the comparison pages.
What if I can't find stock of 86BB2-001?
You can fill out our help required form which you can use to request a quote for 86BB2-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.