Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$217.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$274.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$217.15
|
530
in stock
|
Buy Now | |
Rapid Electronics
from US$301.54
|
530
in stock
|
Buy Now | |
Chip One Stop
from US$229.00
|
530
in stock
|
Buy Now | |
Farnell
from US$297.88
|
424
in stock
|
Buy Now | |
TE Store
from US$319.21
|
56
in stock
|
Buy Now | |
Heilind Electronics
from US$286.19
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$286.19
|
4
in stock
|
Buy Now | |
Future Electronics
from US$257.37
|
-
|
Buy Now | |
Avnet America
from US$231.39
|
-
|
Buy Now | |
RS Americas
from US$383.60
|
-
|
Buy Now | |
TTI Europe
from US$237.63
|
-
|
Buy Now | |
Richardson RFPD
from US$245.11
|
-
|
Buy Now | |
Sager
from US$261.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Electrical Connection | 6" Ribbon Cable |
---|---|
Dimensions | Dia .622 x .366in, Dia 15.82 x 9.3mm |
Supply Voltage | 5V |
Output/Span | .5 – 4.5 V |
Overpressure | 3X |
Pressure | 5psi |
Package | O-Ring Mount |
Type | Gage |
Sensor Type | Media Isolated Analog Pressure Sensor Modules |
Operating Temperature Range | -4 – 185°F, -20 – 85°C |
Total Error Band | ± 3% |
5 Psig Analog Pressure Sensor |Te Connectivity 86A3R-000000-005PG | Newark Electronics |
Board Mt. Pressure Sensors 5 PSIG ANALOG PRESSURE | Rapid Electronics |
PRESSURE SENSOR IC'S | Farnell |
5 PSIG ANALOG PRESSURE SENSOR Pressure: 5 psi Pressure Sensor Type: Media Isolated Analog Pressure Sensor Modules Pressure Type: Gauge Output Signal Type: .5 – 4.5 V Supply Voltage Range: 5 V Mv Output Pressure Sensor & 16 Mm | 5 psi Media Isolated Analog Pressure Sensor Modules Gauge .5 – 4.5 V | Part Number: 86A3R-000000-005PG | Internal Number: 86A3R-000000-005PG | TE Connectivity | TE Store |
NISO | Heilind Electronics |
Pressure Sensor 0.5V to 4.5V 0Psi to 5Psi Gauge | Avnet America |
Sensor | RS Americas |
5 PSIG ANALOG PRESS SEN | TTI Europe |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors 5 PSIG ANALOG PRESSURE SENSOR | Sager |
Where can I find additional details, specifications and documents for a 86A3R-000000-005PG?
Additional datasheets, footprints and schematics for 86A3R-000000-005PG are listed on our Part Details page. You can also find images and similar parts to 86A3R-000000-005PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86A3R-000000-005PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86A3R-000000-005PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86A3R-000000-005PG fall under?
The 86A3R-000000-005PG is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 86A3R-000000-005PG when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86A3R-000000-005PG you can contact the distributor directly for product support, shipping queries etc.
Is the 86A3R-000000-005PG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86A3R-000000-005PG have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 86A3R-000000-005PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86A3R-000000-005PG often in real-time on the comparison pages.
What if I can't find stock of 86A3R-000000-005PG?
You can fill out our help required form which you can use to request a quote for 86A3R-000000-005PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.