Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Material | Epiall |
---|---|
Hermetically Sealed | No |
Shell Material | Plastic |
Feedthrough Type | No |
Fluid Type | Aviation Fuel, Hydraulic Fluid, Lubricating Oil, Water |
Environmental Protection | Without |
Number of Signal Positions | 1 |
Keying & Polarized Position Locations | None |
Number of Positions | 1 |
Number of Power Positions | 0 |
Preloaded | Yes |
Factory Installed Backshell | Without |
Reverse Gender | No |
Contact Type | Pin |
Contact Current Rating (Max) | 10A |
Contact Quantity (Size 16) | 1 |
Wire Size | 16AWG, 1.29 – 1.42mm² |
Operating Voltage | 20000VDC |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Flange | Without |
Mating Retention Type | Threaded Coupling |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention | Without |
Panel Mount Feature Type | Screw Mount |
Circuit Application | Power & Signal |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Packaging Quantity | 1 |
Accessory Color | Black |
Connector Style | Receptacle |
Connector System | Cable-to-Cable |
Product Type | Connector |
Shell Type | All Plastic |
Shielded | No |
Assembly Type | Electrical Connector |
Sealable | Yes |
Prewired | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -22 – 257°F, -55 – 125°C |
Fluid Resistance | Immersion |
LGH-1 RECEPTACLE Connector System: Cable-to-Cable Number of Positions: 1 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 10 A Cable-to-Cable 1 Wire & Cable | Standard Circular Connector | Part Number: 868092-1 | Internal Number: 868092-1 | TE Connectivity | TE Store |
868092-1 Rohs Compliant: Yes |Amp Te Connectivity 868092-1 | Newark Electronics |
Standard Circular Connector LGH-1 RECEPTACLE | Sager |
Where can I find additional details, specifications and documents for a 868092-1?
Additional datasheets, footprints and schematics for 868092-1 are listed on our Part Details page. You can also find images and similar parts to 868092-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 868092-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 868092-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 868092-1 fall under?
The 868092-1 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 868092-1 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 868092-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 868092-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 868092-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 868092-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 868092-1 often in real-time on the comparison pages.
What if I can't find stock of 868092-1?
You can fill out our help required form which you can use to request a quote for 868092-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.