Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Compatible With Wire & Cable Type | FFC, Discrete Wire |
---|---|
Contact Mating Area Plating Material Thickness | 15µin |
Contact Type | Splice |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | .89 – 1.52mm, .035 – .06in |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Centerline (Pitch) | 2.54mm, .1in |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Sealable | No |
Product Type | Splice |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Ffc To Round Wire Splice Rohs Compliant: Yes |Amp Te Connectivity 86774-1 | Newark Electronics |
Splice Terminal 22-26AWG 10.7mm 2mm Gold Over Nickel Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 86774-1?
Additional datasheets, footprints and schematics for 86774-1 are listed on our Part Details page. You can also find images and similar parts to 86774-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86774-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86774-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86774-1 fall under?
The 86774-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 86774-1 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86774-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 86774-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86774-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 86774-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86774-1 often in real-time on the comparison pages.
What if I can't find stock of 86774-1?
You can fill out our help required form which you can use to request a quote for 86774-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.