Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Compatible With Wire & Cable Type | FFC, Discrete Wire |
---|---|
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Type | Splice |
Contact Base Material | Phosphor Bronze |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Accepts Wire Insulation Diameter Range | .035 – .06in, .89 – 1.52mm |
Centerline (Pitch) | 2.54mm, .1in |
Comment | For Flexible Film Termination machine. |
Packaging Method | Strip |
実装方法 | Strip |
Product Type | Splice |
Sealable | No |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Ffc To Round Wire Splice Rohs Compliant: Yes |Amp Te Connectivity 86773-3 | Newark Electronics |
Splices Terminal 22-26AWG Gold Strip | Avnet America |
Special Order: FFC TO ROUND WIRE SPLICE Contact Type: Splicing Contact Contact Mating Area Plating Material: Gold Compatible With Wire & Cable Type: Discrete Wire FFC Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Splicing Contact Gold Discrete Wire 26 – 22 AWG | Connector Contact | Part Number: 86773-3 | Internal Number: 86773-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 86773-3?
Additional datasheets, footprints and schematics for 86773-3 are listed on our Part Details page. You can also find images and similar parts to 86773-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86773-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86773-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86773-3 fall under?
The 86773-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 86773-3 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86773-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 86773-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86773-3 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Boersig and TE Store have stock available or on a lead time for 86773-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86773-3 often in real-time on the comparison pages.
What if I can't find stock of 86773-3?
You can fill out our help required form which you can use to request a quote for 86773-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.