Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 1 |
---|---|
Number of Positions | 1 |
Reverse Gender | Standard |
Wire Size | .3 – .5mm² |
Accepts Wire Insulation Diameter Range | .16in, 4.06mm |
Operating Voltage | 10000VDC |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Thread |
Packaging Quantity | 100 |
Product Type | Lead Assembly |
Contact Type | Socket |
Housing Type | Plug |
Sealable | Yes |
Shielded | No |
Operating Temperature Range | 15 – 85°C |
Plug Kit Rohs Compliant: Yes |Amp Te Connectivity 867157-2 | Newark Electronics |
Connector Accessories Plug Kit 1 POS Polyester | Avnet America |
Where can I find additional details, specifications and documents for a 867157-2?
Additional datasheets, footprints and schematics for 867157-2 are listed on our Part Details page. You can also find images and similar parts to 867157-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 867157-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 867157-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 867157-2 fall under?
The 867157-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 867157-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 867157-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 867157-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 867157-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 867157-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 867157-2 often in real-time on the comparison pages.
What if I can't find stock of 867157-2?
You can fill out our help required form which you can use to request a quote for 867157-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.