Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 1 |
---|---|
Number of Signal Positions | 1 |
Reverse Gender | Standard |
Wire Size | .3 – .5mm² |
Accepts Wire Insulation Diameter Range | .16in, 4.06mm |
Operating Voltage | 10000VDC |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Thread |
Packaging Quantity | 100 |
Product Type | Lead Assembly |
Contact Type | Pin |
Housing Type | Receptacle |
Shielded | No |
Operating Temperature Range | -15 – 85°C |
Circular Connector, Receptacle, 1 Position, Free Hanging | Newark Electronics |
Conn LGH PIN 1 POS Crimp ST Cable Mount 1 Terminal 1 Port | Avnet America |
COMMERCIAL RECEPTACLE KIT | TE Connectivity 867156-1 | RS Americas |
Where can I find additional details, specifications and documents for a 867156-1?
Additional datasheets, footprints and schematics for 867156-1 are listed on our Part Details page. You can also find images and similar parts to 867156-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 867156-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 867156-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 867156-1 fall under?
The 867156-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 867156-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 867156-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 867156-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 867156-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 867156-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 867156-1 often in real-time on the comparison pages.
What if I can't find stock of 867156-1?
You can fill out our help required form which you can use to request a quote for 867156-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.