Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
866883-000,
8-1196749-2 |
Weight per Piece | .03527oz, 1g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Insulation Sleeve Color | Blue |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Overall Length | 38.1mm, 1.5in |
Barrel Inside Diameter | .291in, 7.4mm |
Wire Size | 2400 – 6000CMA, 1.25 – 3mm², 16 – 12AWG |
Stud Diameter | .17in, 4.3mm |
Current Rating | 15A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Prefluxed solder preform provides controlled soldering. |
Packaging Quantity | 100 |
Packaging Method | Box |
Support Style | Insulation Support |
Sealable | No |
Insulated | Yes |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-088 |
Operating Temperature Range | -55 – 150°C |
Terminals SGRT-2-04 | Rapid Electronics |
TE Connectivity SGRT-2-04 Terminals SGRT-2-04 | Distrelec |
Ring Tongue Terminal 12-16AWG 38.1mm 8mm Tin Box | Avnet America |
Where can I find additional details, specifications and documents for a 866883-000?
Additional datasheets, footprints and schematics for 866883-000 are listed on our Part Details page. You can also find images and similar parts to 866883-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 866883-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 866883-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 866883-000 fall under?
The 866883-000 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 866883-000 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 866883-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 866883-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 866883-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Avnet America, Sager and Farnell have stock available or on a lead time for 866883-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 866883-000 often in real-time on the comparison pages.
What if I can't find stock of 866883-000?
You can fill out our help required form which you can use to request a quote for 866883-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.