Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeving / Tubing Type | Braided |
---|---|
Sleeving Material | Copper Tin Plated |
Sleeving Colour | Tin |
Internal Diameter | 5.33mm |
Length - Metric | 15.24m |
Length - Imperial | 50ft |
Product Range | - |
Tubular Braid, 7/32", 12AWG, Tinned Copper Clear | Belden 8663 00050 | RS Americas |
Sleeving, Tubular Wire Braid, 5.334Mm, Tin, 50Ft | Newark Electronics |
SLEEVING, TUBULAR WIRE BRAID, 5.334MM, T | element14 |
Where can I find additional details, specifications and documents for a 8663 00050?
Additional datasheets, footprints and schematics for 8663 00050 are listed on our Part Details page. You can also find images and similar parts to 8663 00050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8663 00050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8663 00050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8663 00050 fall under?
The 8663 00050 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8663 00050 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8663 00050 you can contact the distributor directly for product support, shipping queries etc.
Is the 8663 00050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8663 00050 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 8663 00050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8663 00050 often in real-time on the comparison pages.
What if I can't find stock of 8663 00050?
You can fill out our help required form which you can use to request a quote for 8663 00050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.