Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-6609107-3 |
Prices starting from US$22.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.29
|
8
in stock
|
Buy Now | |
Sager
from US$22.04
|
92
in stock
|
Buy Now | |
element14
from US$24.83
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$41.94
|
67
in stock
|
Buy Now | |
Chip One Stop
from US$37.30
|
67
in stock
|
Buy Now | |
Heilind Electronics
from US$32.28
|
29
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$32.28
|
9
in stock
|
Buy Now | |
Avnet America
from US$24.38
|
-
|
Buy Now | |
RS Americas
from US$36.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | Complete Shield |
---|---|
Voltage Selection | 2-Voltage |
Fuse Options | Single |
Extender Options | None |
Panel Thickness Range | .79 – 2mm, .031 – .079in |
Input Voltage Select | Dual AC (Series/Parallel) |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Voltage (Max) | 115VAC, 230VAC |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Current Rating | 10A |
Mount Angle | Vertical |
Mount Style | Snap-In |
For Use With | P Series |
Filtered | Yes |
Filter Type | Power Entry (Filtered/Unfiltered) |
Output Type | .187" FASTON |
Input Type | IEC |
Ground Choke Option | No |
Level Of Filtering | Inductor & Capacitor |
Accessory Type | Fuse Clip |
Switch Type | DPST |
Type of Connector | IEC 60320-1 C-14 |
Ground Option | None |
Operating Temperature Range | -10 – 40°C |
AC Power Entry Modules 10A SINGLE FUSE SNAP IN MOUNT | Sager |
IEC FILTER, STANDARD, 10A, 250VAC, QC | element14 |
Power Entry Modules 10A Single Fuse Snap In Mount |Amp Te Connectivity 8-6609107-3 | Newark Electronics |
Power Entry Mod 10A 250V P series Snap i | RS |
8-6609107-3 PS0SXSSXB=C1269 | Heilind Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 10A/Contact Switch/Fuse ST 1 Port | Avnet America |
PS0SXSSXB C1269 | TE Connectivity 8-6609107-3 | RS Americas |
Where can I find additional details, specifications and documents for a 8-6609107-3?
Additional datasheets, footprints and schematics for 8-6609107-3 are listed on our Part Details page. You can also find images and similar parts to 8-6609107-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-6609107-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-6609107-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-6609107-3 fall under?
The 8-6609107-3 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 8-6609107-3 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-6609107-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-6609107-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-6609107-3 have stock available?
Authorised distributors including Sager, element14, Newark Electronics, Chip One Stop and RS have stock available or on a lead time for 8-6609107-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-6609107-3 often in real-time on the comparison pages.
What if I can't find stock of 8-6609107-3?
You can fill out our help required form which you can use to request a quote for 8-6609107-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.