Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-6609107-1 |
Prices starting from US$21.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.69
|
10
in stock
|
Buy Now | |
Sager
from US$21.57
|
488
in stock
|
Buy Now | |
TTI Europe
from US$24.42
|
432
in stock
|
Buy Now | |
Conrad
from US$42.77
|
78
in stock
|
Buy Now | |
Newark Electronics
from US$39.68
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$44.94
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$39.20
|
9
in stock
|
Buy Now | |
Future Electronics
from US$25.47
|
-
|
Buy Now | |
Avnet America
from US$23.28
|
-
|
Buy Now | |
Boersig
from US$29.00
|
-
|
Buy Now | |
Farnell
from US$25.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | Complete Shield |
---|---|
Voltage Selection | Single |
Extender Options | None |
Fuse Options | Dual |
Panel Thickness Range | .13 – 1mm |
Input Voltage Select | Single AC |
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Current Rating | 10A |
Mount Angle | Vertical |
Mount Style | Snap-In |
Filter Type | Power Entry Module |
Ground Option | None |
Output Type | .187" FASTON |
Type of Connector | IEC 320/C-14 |
Ground Choke Option | No |
Switch Type | DPST |
Input Type | IEC |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
AC Power Entry Modules 10A DUAL FUSE SNAP IN MOUNT | Sager |
10A 250V SWITCHED FUSED | TTI Europe |
High Design flexibility in a compact housing makes the composition possible of a mains entry module, which corresponds to the individual requirements. Filtering option for general and medical applications. | Conrad |
PowerEntry Module 10A 120V IEC320 | RS |
Power Entry Modules 10A Dual Fuse Snap In Mount |Amp Te Connectivity 8-6609107-1 | Newark Electronics |
TE Connectivity Interference suppression filter Corcom P-Serie PS0S0DSXB=C1265 | Rapid Electronics |
P Series 10 A 250 V Snap Mount EMI Filter | Future Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 10A/Contact Switch/Fuse ST 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Product Range | P Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Quick Connect |
Where can I find additional details, specifications and documents for a 8-6609107-1?
Additional datasheets, footprints and schematics for 8-6609107-1 are listed on our Part Details page. You can also find images and similar parts to 8-6609107-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-6609107-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-6609107-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-6609107-1 fall under?
The 8-6609107-1 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 8-6609107-1 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-6609107-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-6609107-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-6609107-1 have stock available?
Authorised distributors including Sager, TTI Europe, Conrad, RS and Newark Electronics have stock available or on a lead time for 8-6609107-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-6609107-1 often in real-time on the comparison pages.
What if I can't find stock of 8-6609107-1?
You can fill out our help required form which you can use to request a quote for 8-6609107-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.