Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeving / Tubing Type | Braided |
---|---|
Sleeving Material | Copper Tin Plated |
Sleeving Colour | Tin |
Internal Diameter | 3.05mm |
Length - Metric | 76.2m |
Length - Imperial | 250ft |
Product Range | - |
Sleeving, Tubular Wire Braid, 3.048Mm, Tin, 250Ft | Newark Electronics |
Cable, 14.3 AWG, Braided Tinned Copper, 3800 CMA, 27.0 A, 3.8 lbs. | Belden 8660 000250 | RS Americas |
Shielding and Bonding Cable, 14.3 AWG, 96x34 Str, 250 ft. | Carlton-Bates |
Where can I find additional details, specifications and documents for a 8660 000250?
Additional datasheets, footprints and schematics for 8660 000250 are listed on our Part Details page. You can also find images and similar parts to 8660 000250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8660 000250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8660 000250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8660 000250 fall under?
The 8660 000250 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8660 000250 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8660 000250 you can contact the distributor directly for product support, shipping queries etc.
Is the 8660 000250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8660 000250 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for 8660 000250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8660 000250 often in real-time on the comparison pages.
What if I can't find stock of 8660 000250?
You can fill out our help required form which you can use to request a quote for 8660 000250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.