86-6 Tools & Production Supplies by Daniels Manufacturing Corporation

Positioner (M22520/7-07)

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.34

Distributor Stock
Logo for RS
RS
from US$5.88
4
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$65.48
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$69.49
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.34
-
Buy Now
Logo for element14
element14
from US$13.35
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

866 Springs by RAF Electronic Hardware

SPRING, COMPRESSION, 241N, 203.2MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Body Length 203.2mm
Compressed Length 90mm
Compression Load Max 241N
External Diameter 25.4mm
Wire Diameter 3mm
RoHS Compliant Yes

866 Enclosures, Racks & Cabinets by Abbatron

TERM STP866(11211XPFRCHOC3/8SP

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

Terminal, Ground Lug, Steel, 3/8" | Newark Electronics

866 Semiconductors - Tools by Adafruit Industries

Snap-action 3-Wire Block Connector (12-28 AWG) - Pack of 3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 86-6?

Additional datasheets, footprints and schematics for 86-6 are listed on our Part Details page. You can also find images and similar parts to 86-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 86-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 86-6 fall under?

The 86-6 is listed under Tools & Production Supplies > More Tools & Production Supplies.

Can I view similar or alternative parts?

You can view similar parts to 86-6 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 86-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 86-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 86-6 have stock available?

Authorised distributors including RS, Electro Enterprises, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 86-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 86-6 often in real-time on the comparison pages.

What if I can't find stock of 86-6?

You can fill out our help required form which you can use to request a quote for 86-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay