Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1196739-6 |
Prices starting from US$43.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$47.72
|
30
in stock
|
Buy Now | |
TTI Europe
from US$45.60
|
1,168
in stock
|
Buy Now | |
Newark Electronics
from US$66.32
|
30
in stock
|
Buy Now | |
element14
from US$53.95
|
30
in stock
|
Buy Now | |
TE Store
from US$69.90
|
26
in stock
|
Buy Now | |
Avnet America
from US$54.39
|
-
|
Buy Now | |
RS Americas
from US$77.73
|
-
|
Buy Now | |
Sager
from US$43.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Style | Pin |
---|---|
Contact Size | 12 |
Wire Size | 26 – 28AWG, .14 – .08mm² |
Military Standard | MIL-DTL-38999 I, III, IV |
Government Qualified | No |
Product Type | Contact |
Wire/Cable Type | Coaxial |
Termination Method | Solder |
Operating Temperature (Max) | 125°C |
Circular Contact, Pin, 28-26Awg, Crimp | Newark Electronics |
CIRCULAR CONTACT, PIN, 28-26AWG, CRIMP | element14 |
D-602-0150 Compatible With Wire & Cable Type: Coaxial Contact Type: Pin Contact Size: Size 12 Wire Size: 26 – 28 AWG Wire Size: .14 – .08 mm² Coaxial Pin Size 12 26 – 28 AWG | Solder Contact | Part Number: 865421-000 | Internal Number: 865421-000 | Alias Number: 5-1196739-6 | TE Connectivity | TE Store |
Contact PIN Solder ST Cable Mount | Avnet America |
38999 Contact, D-602-0150 | TE Connectivity 865421-000 | RS Americas |
Circular MIL Spec Contacts SOLDERTACT | Sager |
Where can I find additional details, specifications and documents for a 865421-000?
Additional datasheets, footprints and schematics for 865421-000 are listed on our Part Details page. You can also find images and similar parts to 865421-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 865421-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 865421-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 865421-000 fall under?
The 865421-000 is listed under Harnessing > Interconnect Devices > Shielded Contacts.
Can I view similar or alternative parts?
You can view similar parts to 865421-000 when available in the Shielded Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 865421-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 865421-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 865421-000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 865421-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 865421-000 often in real-time on the comparison pages.
What if I can't find stock of 865421-000?
You can fill out our help required form which you can use to request a quote for 865421-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.