Status: | Unknown |
---|---|
Series: | 8000 Series |
RoHS: | Unknown |
Prices starting from US$22.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.06
|
25
in stock
|
Buy Now |
Switch Operation | On-On |
---|---|
Contact Configuration | DPDT |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Solder |
Product Range | 8000 Series |
SVHC | No SVHC (15-Jan-2018) |
Foot Switch, Black Chrome 12mm | RS |
Where can I find additional details, specifications and documents for a 8646ADGB6X923+U3631?
Additional datasheets, footprints and schematics for 8646ADGB6X923+U3631 are listed on our Part Details page. You can also find images and similar parts to 8646ADGB6X923+U3631 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8646ADGB6X923+U3631 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8646ADGB6X923+U3631 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8646ADGB6X923+U3631 fall under?
The 8646ADGB6X923+U3631 is listed under Switches & Relays > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 8646ADGB6X923+U3631 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8646ADGB6X923+U3631 you can contact the distributor directly for product support, shipping queries etc.
Is the 8646ADGB6X923+U3631 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8646ADGB6X923+U3631 have stock available?
Authorised distributors including RS have stock available or on a lead time for 8646ADGB6X923+U3631.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8646ADGB6X923+U3631 often in real-time on the comparison pages.
What if I can't find stock of 8646ADGB6X923+U3631?
You can fill out our help required form which you can use to request a quote for 8646ADGB6X923+U3631 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.