Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.15
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
20,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
20,000
in stock
|
Buy Now | |
Farnell
from US$0.48
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now |
PCB Hole Shape | Rectangular |
---|---|
PCB Contact Termination Area Plating Material | Pre-Tin |
PCB Contact Termination Area Plating Material Thickness | 29.9212µin, .76µm |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material Thickness | 29.9212µin, .76µm |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Mating Area Plating Material | Pre-Tin |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | .125in, 3.18mm |
Mating Entry Location | Bottom |
PCB Mount Retention | Without |
Wire Insulation Support | Without |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Connector & Contact Terminates To | Printed Circuit Board |
Applied Pressure | High |
Termination Post & Tail Length | 2.85mm, .112in |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings Mod I Rcpt Stmpd |Amp Te Connectivity 86442-1 | Newark Electronics |
Headers&Wire Housings MOD I RCPT STMPD | Rapid Electronics |
TE Connectivity MOD I RECP STMPD Headers & Wire Housings MOD I RCPT STMPD | Distrelec |
CONTACTS CONNECTORS | Farnell |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 86442-1?
Additional datasheets, footprints and schematics for 86442-1 are listed on our Part Details page. You can also find images and similar parts to 86442-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86442-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86442-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86442-1 fall under?
The 86442-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 86442-1 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86442-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 86442-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86442-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 86442-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86442-1 often in real-time on the comparison pages.
What if I can't find stock of 86442-1?
You can fill out our help required form which you can use to request a quote for 86442-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.