Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Hole Shape | Round |
---|---|
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .762µm, 30 – 30µin |
Contact Orientation | Horizontal |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 5A |
PCB Thickness (Recommended) | 1.4 – 2.62mm, .055 – .103in |
Contact Resistance | 12mΩ |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 1200VAC |
Centerline (Pitch) | .125in, 3.18mm |
Mating Entry Location | Side |
PCB Mount Retention | Without |
Wire Insulation Support | Without |
Packaging Method | Reel |
Packaging Quantity | 5000 |
実装方法 | Reel |
Applied Pressure | High |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .145in, 3.68mm |
Operating Temperature Range | -65 – 105°C |
Mod I Recp Pltd 30 Sel Rohs Compliant: Yes |Amp Te Connectivity 86432-8 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Connector, AMPMODU, Mod I Recp Pltd 30 Sel | TE Connectivity 86432-8 | RS Americas |
Special Order: MOD I RECP PLTD 30 SEL Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Base Material: Phosphor Bronze Product Terminates To: Printed Circuit Board Contact Current Rating (Max): 5 A Socket Gold Phosphor Bronze Printed Circuit Board | Connector Contact | Part Number: 86432-8 | Internal Number: 86432-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 86432-8?
Additional datasheets, footprints and schematics for 86432-8 are listed on our Part Details page. You can also find images and similar parts to 86432-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86432-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86432-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86432-8 fall under?
The 86432-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 86432-8 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86432-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 86432-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86432-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 86432-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86432-8 often in real-time on the comparison pages.
What if I can't find stock of 86432-8?
You can fill out our help required form which you can use to request a quote for 86432-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.