Status: | Unknown |
---|---|
Series: | 8000 Series |
RoHS: | Unknown |
Switch Operation | On-(On) |
---|---|
Contact Configuration | DPDT |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 30V |
Contact Current Max | 4A |
Switch Terminals | Solder |
Product Range | 8000 Series |
Switch Mini P/B, Sealed, DPDT, ON-MOM, Plunger for Cap,6A,125VAC,30VDC, Solder | APEM Components 8642AB | RS Americas |
Pb Switch, Dpdt, 4A, 30Vdc, Solder | Newark Electronics |
PB SWITCH, DPDT, 4A, 30VDC, SOLDER | element14 |
Where can I find additional details, specifications and documents for a 8642AB?
Additional datasheets, footprints and schematics for 8642AB are listed on our Part Details page. You can also find images and similar parts to 8642AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8642AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8642AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8642AB fall under?
The 8642AB is listed under Switches & Relays > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 8642AB when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8642AB you can contact the distributor directly for product support, shipping queries etc.
Is the 8642AB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8642AB have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 8642AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8642AB often in real-time on the comparison pages.
What if I can't find stock of 8642AB?
You can fill out our help required form which you can use to request a quote for 8642AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.