Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.48
|
1,945
in stock
|
Buy Now | |
Rapid Electronics
from US$2.28
|
1,945
in stock
|
Buy Now | |
Chip One Stop
from US$1.20
|
1,945
in stock
|
Buy Now | |
Farnell
from US$2.36
|
1,560
in stock
|
Buy Now | |
TE Store
from US$3.14
|
153
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
-
|
Buy Now | |
Avnet America
from US$1.86
|
-
|
Buy Now | |
RS Americas
from US$2.31
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Layout | Inline |
Contact Base Material | Beryllium Copper |
Connector Height | 3.556mm, .14in |
Connector Length | .505in, 12.82in |
コネクタの高さ | 3.556mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
TE Connectivity 05 MODIV HSG COMP SR .100CL Headers & Wi | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
05 MODIV HSG COMP SR .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 5 | Wire-To-Board Connector Assembly & Housing | Part Number: 86426-7 | Internal Number: 86426-7 | .1" | TE Connectivity | TE Store |
05 Modiv Hsg Comp Sr .100Cl |Amp Te Connectivity 86426-7 | Newark Electronics |
Connector, AMPMODU, 05 Modiv Hsg Comp Sr .100Cl | TE Connectivity 86426-7 | RS Americas |
Where can I find additional details, specifications and documents for a 86426-7?
Additional datasheets, footprints and schematics for 86426-7 are listed on our Part Details page. You can also find images and similar parts to 86426-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86426-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86426-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86426-7 fall under?
The 86426-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 86426-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86426-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 86426-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86426-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 86426-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86426-7 often in real-time on the comparison pages.
What if I can't find stock of 86426-7?
You can fill out our help required form which you can use to request a quote for 86426-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.