Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Pairs | 2 Pair |
Wire Gauge | 28AWG |
Conductor Area CSA | 0.09mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 0.13mm |
Voltage Rating | 300V |
Jacket Material | PVC |
Conductor Material | Tinned Copper |
External Diameter | 5.8mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bend Flexing Radius Min | 15 X Cable Diameter |
Cable Type | Foil + Braided Shield |
Complex Cable Make-Up | 4 x 7/0.13 |
Conductor Make-up | 7 / 0.13mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | 5°C |
Outer Diameter | 5.87mm |
Primary Insulation Thickness | 0.25mm |
Secondary Insulation Colour | Grey |
Secondary Insulation Material | PVC |
Secondary Insulation Thickness | 1mm |
Voltage Rating VAC | 300V |
Wire Size | 28AWG |
CABLE, 28AWG, 2 PAIR, SLATE, 30.5M | Farnell |
Cable 28AWG 2PR 5.84 OD XGF Supra shield | RS |
Multiconductor, 2-P, 28AWG, Foil/Braid, Slate PVC, Xtra-Guard Flex Series | Alpha Wire 86402CY SL005 | RS Americas |
Where can I find additional details, specifications and documents for a 86402CY SL005?
Additional datasheets, footprints and schematics for 86402CY SL005 are listed on our Part Details page. You can also find images and similar parts to 86402CY SL005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86402CY SL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86402CY SL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86402CY SL005 fall under?
The 86402CY SL005 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 86402CY SL005 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86402CY SL005 you can contact the distributor directly for product support, shipping queries etc.
Is the 86402CY SL005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86402CY SL005 have stock available?
Authorised distributors including Farnell, RS and RS Americas have stock available or on a lead time for 86402CY SL005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86402CY SL005 often in real-time on the comparison pages.
What if I can't find stock of 86402CY SL005?
You can fill out our help required form which you can use to request a quote for 86402CY SL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.