Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
961
in stock
|
Buy Now | |
Sager
from US$0.52
|
5,981
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
961
in stock
|
Buy Now | |
element14
from US$0.59
|
961
in stock
|
Buy Now | |
RS Americas
from US$0.85
|
655
in stock
|
Buy Now | |
Heilind Electronics
from US$13.14
|
415
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.14
|
138
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
100
in stock
|
Buy Now | |
Carlton-Bates
from US$9.38
|
-
|
Buy Now | |
Relay Specialties
from US$0.48
|
-
|
Buy Now |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Wire Leaded |
Bulb Size | T-1 1/4 |
MSCP | 0.5 |
Average Bulb Life | 1000h |
Product Range | - |
Lamp, Wire Leaded, T-1 1/4, 14V | Newark Electronics |
LAMP, WIRE LEADED, T-1 1/4, 14V | element14 |
CML T-1 1/4 WIRE TERMINAL LAMP | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Light Source | Halogen |
---|---|
Lamp Base Type | Wire Leaded |
Input Power | - |
Input Voltage | 14V |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Dispensing Method | Spray Bottle |
---|---|
Weight | 11oz |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Wire Leaded |
Bulb Size | T-1 1/4 |
MSCP | 0.5 |
Average Bulb Life | 1000h |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Circuit Board Hardware - PCB CARD EJECTOR | Sager |
White Nylon 6/6 Lever Action PC Card Ejector | Future Electronics |
Where can I find additional details, specifications and documents for a 8640?
Additional datasheets, footprints and schematics for 8640 are listed on our Part Details page. You can also find images and similar parts to 8640 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8640 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8640 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8640 fall under?
The 8640 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 8640 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8640 you can contact the distributor directly for product support, shipping queries etc.
Is the 8640 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8640 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 8640.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8640 often in real-time on the comparison pages.
What if I can't find stock of 8640?
You can fill out our help required form which you can use to request a quote for 8640 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.