Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8638624002,
4-1196727-8 |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.21
|
9,600
in stock
|
Buy Now | |
Rapid Electronics
from US$1.62
|
9,750
in stock
|
Buy Now | |
Chip One Stop
from US$2.88
|
9,600
in stock
|
Buy Now | |
TTI Europe
from US$2.00
|
8,700
in stock
|
Buy Now | |
Farnell
from US$2.69
|
7,800
in stock
|
Buy Now | |
Future Electronics
from US$3.10
|
-
|
Buy Now | |
Avnet America
from US$2.88
|
-
|
Buy Now | |
Boersig
from US$1.67
|
-
|
Buy Now | |
Sager
from US$2.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Shrink Ratio | 3:1 |
Color | Black |
Fluid Type | Hydraulic Fluid, Gasoline, Water, Lubricating Oil |
Flexibility | Flexible |
Recovered Wall Thickness (Nominal) | .033in, .85mm |
Recovered Inside Diameter (Max) | .236in, 6mm |
Expanded Inside Diameter (Min) | 18mm, .709in |
Recovered Wall Thickness (Tolerance) | .005in, .12mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-3000 |
Resistant To | Abrasion, Mechanical Damage, Strain, Fluids |
Recovery Temperature | 120°C |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | Splash Protection |
Flammability | Flame-Retardant |
Heat Shrink Tubing and Sleeves RNF-3000-18/6-0-SP | Rapid Electronics |
Heat Shrink Tubing And Sleeves Rnf-3000-18/6-0-Sp |Raychem Te Connectivity 8638624002 | Newark Electronics |
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves RNF-3000-18/6-0-SP | Sager |
Where can I find additional details, specifications and documents for a 8638624002?
Additional datasheets, footprints and schematics for 8638624002 are listed on our Part Details page. You can also find images and similar parts to 8638624002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8638624002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8638624002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8638624002 fall under?
The 8638624002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 8638624002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8638624002 you can contact the distributor directly for product support, shipping queries etc.
Is the 8638624002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8638624002 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TTI Europe and Farnell have stock available or on a lead time for 8638624002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8638624002 often in real-time on the comparison pages.
What if I can't find stock of 8638624002?
You can fill out our help required form which you can use to request a quote for 8638624002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.