Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.83
|
197
in stock
|
Buy Now | |
RS Americas
from US$3.88
|
203
in stock
|
Buy Now | |
Newark Electronics
from US$9.07
|
197
in stock
|
Buy Now | |
element14
from US$6.91
|
197
in stock
|
Buy Now | |
Distrelec
from US$8.63
|
35
in stock
|
Buy Now | |
TTI Europe
from US$7.25
|
-
|
Buy Now | |
Sager
from US$7.11
|
-
|
Buy Now |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 500mA |
Switch Terminals | Solder |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Switch, Micro Pushbutton, SPST-NO, OFF-MOM, Black Plunger,500mA,120VAC,28VDC, Solder | C&K 8631ZQD2 | RS Americas |
Switch Push Spst-No 0.5A 120V | Newark Electronics |
C&K Pushbutton Switch MOM-(N/O) SPST SLDR | Distrelec |
PB SW SPST-NO 0.5A 120V | TTI Europe |
Pushbutton Switches MOM-(N/O) SPST SLDR | Sager |
Where can I find additional details, specifications and documents for a 8631ZQD2?
Additional datasheets, footprints and schematics for 8631ZQD2 are listed on our Part Details page. You can also find images and similar parts to 8631ZQD2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8631ZQD2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8631ZQD2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8631ZQD2 fall under?
The 8631ZQD2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8631ZQD2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8631ZQD2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8631ZQD2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8631ZQD2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 8631ZQD2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8631ZQD2 often in real-time on the comparison pages.
What if I can't find stock of 8631ZQD2?
You can fill out our help required form which you can use to request a quote for 8631ZQD2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.