Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.01
SWITCH OPERATION | OFF-(ON) |
---|---|
CONTACT CONFIGURATION | SPST |
CONTACT VOLTAGE AC NOM | 20V |
CONTACT VOLTAGE DC NOM | 20V |
CONTACT CURRENT MAX | 500MA |
SWITCH TERMINALS | SOLDER |
PRODUCT RANGE | 8600 SERIES |
SVHC | NO SVHC |
RoHS Compliant | YES |
Pb Sw, Spst, 0.4Va, 20V, Panel, Black | Newark Electronics |
Switch, Micro Pushbutton, SPST-NO, OFF-MOM, Black Plunger, 0.4A, 20VAC/DC, Solder | C&K 8631ZBD2 | RS Americas |
8600 Series Micro Mini SPST Off-Momentary Solder Lug Pushbutton Switch | Future Electronics |
PB SW SPST-NO 0.4VA 20V | TTI Europe |
Pushbutton Switches MOM-(N/O) SPST SLDR | Sager |
Where can I find additional details, specifications and documents for a 8631ZBD2?
Additional datasheets, footprints and schematics for 8631ZBD2 are listed on our Part Details page. You can also find images and similar parts to 8631ZBD2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8631ZBD2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8631ZBD2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8631ZBD2 fall under?
The 8631ZBD2 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 8631ZBD2 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8631ZBD2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8631ZBD2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8631ZBD2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Future Electronics, element14 and TTI Europe have stock available or on a lead time for 8631ZBD2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8631ZBD2 often in real-time on the comparison pages.
What if I can't find stock of 8631ZBD2?
You can fill out our help required form which you can use to request a quote for 8631ZBD2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.