Status: | Unknown |
---|---|
Series: | 8600 Series |
RoHS: | Unknown |
Product Range | 8600 Series |
---|---|
Panel Cutout Diameter | 4.37mm |
Contact Configuration | SPST-NO |
Switch Operation | Off-(On) |
Pushbutton Actuator Style | Plunger for Cap |
Actuator / Cap Colour | Black |
RoHS Compliant | Yes |
Switch, Micro Pushbutton, SPST-NO, OFF-MOM, Blk Plunger,500mA,120VAC,28VDC, ThruHole | C&K 8631CQD2 | RS Americas |
Pb Switch, Spst, 0.5A, 120Vac, Panel | Newark Electronics |
PB SW SPST-NO 0.5A 120V | TTI Europe |
Pushbutton Switches (ON)-OFF SPST PCB | Sager |
Where can I find additional details, specifications and documents for a 8631CQD2?
Additional datasheets, footprints and schematics for 8631CQD2 are listed on our Part Details page. You can also find images and similar parts to 8631CQD2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8631CQD2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8631CQD2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8631CQD2 fall under?
The 8631CQD2 is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 8631CQD2 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8631CQD2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8631CQD2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8631CQD2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, TTI Europe and Sager have stock available or on a lead time for 8631CQD2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8631CQD2 often in real-time on the comparison pages.
What if I can't find stock of 8631CQD2?
You can fill out our help required form which you can use to request a quote for 8631CQD2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.