Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$191.94
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$226.41
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$232.79
|
19
in stock
|
Buy Now | |
Rapid Electronics
from US$285.57
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$231.00
|
19
in stock
|
Buy Now | |
Farnell
from US$295.54
|
16
in stock
|
Buy Now | |
Avnet America
from US$191.94
|
-
|
Buy Now | |
Sager
from US$213.50
|
-
|
Buy Now |
Positive Stop Ferrule | Without |
---|---|
Number of Positions | 4 |
Contact Protection | Without |
Assembly Length | 1.75in, 44.45mm |
Operating Voltage | 27000VDC |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Flange |
Mating Alignment | With |
Panel Feedthrough | No |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | No |
Assembly or Kit | Kit |
Product Type | Lead Assembly |
Housing Type | Plug and Receptacle |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Shielded | No |
Standard Circular Conn 4 Pin Plug&recept Kit |Amp Te Connectivity 863017-3 | Newark Electronics |
Standard Circular Conn 4 PIN PLUG&RECEPT KIT | Rapid Electronics |
TE Connectivity 4 PIN PLUG & RECEPT KIT Standard Circula | Distrelec |
INDUSTRIAL CIRCULAR CONNECTORS | Farnell |
Connector Accessories Plug/Receptacle Kit 4 POS Polyester Black | Avnet America |
Standard Circular Connector 4 PIN PLUG & RECEPT KIT | Sager |
Where can I find additional details, specifications and documents for a 863017-3?
Additional datasheets, footprints and schematics for 863017-3 are listed on our Part Details page. You can also find images and similar parts to 863017-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 863017-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 863017-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 863017-3 fall under?
The 863017-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 863017-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 863017-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 863017-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 863017-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 863017-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 863017-3 often in real-time on the comparison pages.
What if I can't find stock of 863017-3?
You can fill out our help required form which you can use to request a quote for 863017-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.