Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 18 |
---|---|
Number of Rows | 2 |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Row-to-Row Spacing | 3.81mm, .15in |
Connector Height | 7.36mm, .29in |
Connector Length | 34.03mm, 1.34in |
コネクタの高さ | 7.36mm |
Operating Voltage | 250VAC |
Housing Color | Black |
Centerline (Pitch) | 3.81mm, .1499in |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Packaging Quantity | 200 |
実装方法 | Bag |
Packaging Method | Bag |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
18 Modiv Hsg Dr Mrkd .150Cl |Amp Te Connectivity 86262-5 | Newark Electronics |
Conn Housing RCP 18 POS 3.81mm ST Cable Mount Bag | Avnet America |
Connector, AMPMODU, 18 Modiv Hsg Dr Mrkd .150Cl | TE Connectivity 86262-5 | RS Americas |
Special Order: 18 MODIV HSG DR MRKD .150CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 18 Centerline (Pitch): .15 in Housing Receptacle Wire-to-Board 18 | Wire-To-Board Connector Assembly & Housing | Part Number: 86262-5 | Internal Number: 86262-5 | .15" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 86262-5?
Additional datasheets, footprints and schematics for 86262-5 are listed on our Part Details page. You can also find images and similar parts to 86262-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86262-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86262-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86262-5 fall under?
The 86262-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 86262-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86262-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 86262-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86262-5 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 86262-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86262-5 often in real-time on the comparison pages.
What if I can't find stock of 86262-5?
You can fill out our help required form which you can use to request a quote for 86262-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.