Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$95.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$184.72
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$191.87
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$239.32
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$161.00
|
20
in stock
|
Buy Now | |
Farnell
from US$252.00
|
16
in stock
|
Buy Now | |
Avnet America
from US$160.86
|
-
|
Buy Now | |
Sager
from US$95.74
|
-
|
Buy Now |
Positive Stop Ferrule | With |
---|---|
Number of Positions | 1 |
Contact Protection | Without |
Wire Size | 16AWG |
Assembly Length | 18in, 457.2mm |
Operating Voltage | 10000VDC |
Mating Alignment | With |
Packaging Quantity | 20 |
Packaging Method | Package |
Contact Type | Socket |
Connector System | Wire-to-Wire |
Product Type | Lead Assembly |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Pre-Terminated to Cable |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Shielded | No |
Standard Circular Connector Lead Sgl End Asy Lgh |Amp Te Connectivity 862545-6 | Newark Electronics |
Standard Circular Connector LEAD SGL END ASY LGH | Rapid Electronics |
TE Connectivity LEAD SGL END ASSY LGH Standard Circular | Distrelec |
CIR CABLE, LGH-FREE END, 457MM | Farnell |
Cable Assembly Lead 0.457m 16AWG 1 POS LGH SKT | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 862545-6?
Additional datasheets, footprints and schematics for 862545-6 are listed on our Part Details page. You can also find images and similar parts to 862545-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 862545-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 862545-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 862545-6 fall under?
The 862545-6 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 862545-6 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 862545-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 862545-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 862545-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 862545-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 862545-6 often in real-time on the comparison pages.
What if I can't find stock of 862545-6?
You can fill out our help required form which you can use to request a quote for 862545-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.