Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$16.79
|
71
in stock
|
Buy Now | |
Newark Electronics
from US$18.26
|
71
in stock
|
Buy Now | |
Rapid Electronics
from US$21.09
|
71
in stock
|
Buy Now | |
Chip One Stop
from US$17.80
|
71
in stock
|
Buy Now | |
Avnet America
from US$14.16
|
-
|
Buy Now | |
Sager
from US$16.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Style | Straight |
---|---|
Material | Thermoplastic Polyester |
Cable Clamp Material | Valox 420-SE-0 |
Cable Clamp Color | Black |
Number of Positions | 3, 4, 2 |
Cover | Without |
Contact Current Rating (Max) | 7.5A |
Accepts Cable Diameter (Max) | .7in, .68mm |
Operating Voltage | 15000VDC |
Connector Mounting Type | Bulkhead |
Packaging Method | Package |
Packaging Quantity | 1 |
Grade | Military |
Accessory Type | Potting Shell/Strain Relief |
Sealable | Yes |
Product Style | Potting Shell |
Product Type | Accessory |
Shape | Circular |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Standard Circular Connector Plug Potting Shell |Amp Te Connectivity 862544-1 | Newark Electronics |
Standard Circular Connector PLUG POTTING SHELL | Rapid Electronics |
TE Connectivity Connector Accessories Plug Potting Shell Polybutylene Terephthalate Black | Distrelec |
Connector Accessories Plug Potting Shell Polybutylene Terephthalate Black | Avnet America |
Where can I find additional details, specifications and documents for a 862544-1?
Additional datasheets, footprints and schematics for 862544-1 are listed on our Part Details page. You can also find images and similar parts to 862544-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 862544-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 862544-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 862544-1 fall under?
The 862544-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 862544-1 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 862544-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 862544-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 862544-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 862544-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 862544-1 often in real-time on the comparison pages.
What if I can't find stock of 862544-1?
You can fill out our help required form which you can use to request a quote for 862544-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.