Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$69.80
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$69.80
|
-
|
Buy Now |
Positive Stop Ferrule | With |
---|---|
Cap Material | Polyester |
Lead Assembly Type | Single-End |
Wire Diameter | 2.79mm, .1098in |
Assembly Length | 2in, 50.8mm |
Barrel Depth | .53in, 13.5mm |
Operating Voltage | 10000kVDC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Comment | Field installable for fluoropolymer insulated wire. |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Shell Size | 1/2L |
Accessory Type | Boot Kit |
Corrosion Protected | Yes |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Where can I find additional details, specifications and documents for a 862514-1?
Additional datasheets, footprints and schematics for 862514-1 are listed on our Part Details page. You can also find images and similar parts to 862514-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 862514-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 862514-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 862514-1 fall under?
The 862514-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 862514-1 when available in the Circular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 862514-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 862514-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 862514-1 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 862514-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 862514-1 often in real-time on the comparison pages.
What if I can't find stock of 862514-1?
You can fill out our help required form which you can use to request a quote for 862514-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.