Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.21
|
20
in stock
|
Buy Now | |
RS Americas
from US$7.20
|
79
in stock
|
Buy Now | |
Newark Electronics
from US$3.07
|
20
in stock
|
Buy Now | |
element14
from US$3.15
|
20
in stock
|
Buy Now | |
Distrelec
from US$4.28
|
6
in stock
|
Buy Now | |
Electro Enterprises
from US$80.05
|
1
in stock
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Accessory Type | GPIO Ribbon Cable |
---|---|
For Use With | Raspberry Pi |
Product Range | - |
Features | 6" Long 26 Socket & Wire Send & Receive I2C and SPI Data |
Gpio Ribbon Cable, 26-Pin, Raspberry Pi | Newark Electronics |
GPIO RIBBON CABLE, 26-PIN, RASPBERRY PI | element14 |
Adafruit GPIO Ribbon Cable for Raspberry Pi 26pin | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Customer Item | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Handy Box Cover - GFCI | RACO 862 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 862?
Additional datasheets, footprints and schematics for 862 are listed on our Part Details page. You can also find images and similar parts to 862 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 862 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 862 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 862 fall under?
The 862 is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Development Kit Accessories - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to 862 when available in the Embedded Development Kit Accessories - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 862 you can contact the distributor directly for product support, shipping queries etc.
Is the 862 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 862 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 862.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 862 often in real-time on the comparison pages.
What if I can't find stock of 862?
You can fill out our help required form which you can use to request a quote for 862 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.