861-92MG-NWEF Industrial Automation & Control Gear by TE Connectivity

SHUNT 60A 60MV

Status: Unknown
Series: 860 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$24.10

Distributor Stock
Logo for Farnell
Farnell
from US$24.10
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$25.28
-
Buy Now
Logo for element14
element14
from US$25.36
-
Buy Now

Specifications

Current Rating 60A
Accuracy % 0.5%
Operating Temperature Min -20°C
Operating Temperature Max 60°C
Product Range 860 Series
Approval Category DIN 43703 (Dimensions) DIN 43780 (Performance)
Class 0.5
External Depth 30mm
External Length / Height 15mm
External Width 135mm
Fixing Centres 115mm
Full Power Rating Temperature 20°C
Operating Temperature Range -20°C to +60°C
Standard DIN 43
Voltage Rating 60VDC
Voltage Rating V DC 60mV

Alternative Descriptions

Shunt, 60A 60Mv | Newark Electronics
SHUNT, 60A 60MV | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 861-92MG-NWEF?

Additional datasheets, footprints and schematics for 861-92MG-NWEF are listed on our Part Details page. You can also find images and similar parts to 861-92MG-NWEF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 861-92MG-NWEF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 861-92MG-NWEF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 861-92MG-NWEF fall under?

The 861-92MG-NWEF is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.

Can I view similar or alternative parts?

You can view similar parts to 861-92MG-NWEF when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 861-92MG-NWEF you can contact the distributor directly for product support, shipping queries etc.

Is the 861-92MG-NWEF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 861-92MG-NWEF have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 861-92MG-NWEF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 861-92MG-NWEF often in real-time on the comparison pages.

What if I can't find stock of 861-92MG-NWEF?

You can fill out our help required form which you can use to request a quote for 861-92MG-NWEF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay