Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Cable Shielding | Shielded |
---|---|
No. of Conductors | 3Conductor |
Wire Gauge | 16AWG |
Reel Length (Imperial) | 50ft |
Reel Length (Metric) | 15.24m |
Jacket Color | Chrome |
Jacket Material | PVC |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 8618-06050?
Additional datasheets, footprints and schematics for 8618-06050 are listed on our Part Details page. You can also find images and similar parts to 8618-06050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8618-06050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8618-06050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8618-06050 fall under?
The 8618-06050 is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.
Can I view similar or alternative parts?
You can view similar parts to 8618-06050 when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8618-06050 you can contact the distributor directly for product support, shipping queries etc.
Is the 8618-06050 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8618-06050 have stock available?
There is no stock from authorised distributors for 8618-06050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8618-06050 often in real-time on the comparison pages.
What if I can't find stock of 8618-06050?
You can fill out our help required form which you can use to request a quote for 8618-06050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.