Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$129.63
Positive Stop Ferrule | Without |
---|---|
Number of Positions | 7 |
Contact Protection | Without |
Operating Voltage | 27000VDC |
Mating Alignment | With |
Panel Feedthrough | No |
Panel Mount Feature Type | Flange |
Connector Mounting Type | Panel |
Packaging Method | Package |
Packaging Quantity | 1 |
Contact Type | Socket |
Housing Type | Receptacle |
Sealable | No |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Lead Assembly |
Shielded | No |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
RECPT FLANGED HV 7 CONTACT | TE Connectivity 861647-7 | RS Americas |
Standard Circular Connector Rec Flng Hv 7 Cont |Amp Te Connectivity 861647-7 | Newark Electronics |
Conn LGH RCP 7 POS ST Panel Mount 7 Terminal 1 Port | Avnet America |
07P LGH FMALE BLACK CIRCULAR | TTI Europe |
Special Order: RECPT FLANGED HV 7 CONTACT Connector Product Type: Lead Assembly Operating Voltage: 27000 VDC Connector System: Wire-to-Panel Number of Positions: 7 Sealable: No Lead Assembly 27000 VDC Wire-to-Panel | Circular Power Connector | Part Number: 861647-7 | Internal Number: 861647-7 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 861647-7?
Additional datasheets, footprints and schematics for 861647-7 are listed on our Part Details page. You can also find images and similar parts to 861647-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 861647-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 861647-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 861647-7 fall under?
The 861647-7 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 861647-7 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 861647-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 861647-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 861647-7 have stock available?
Authorised distributors including Powell Electronics, RS Americas, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 861647-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 861647-7 often in real-time on the comparison pages.
What if I can't find stock of 861647-7?
You can fill out our help required form which you can use to request a quote for 861647-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.