Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
β-Value(25/85) | 3976K |
---|---|
Resistance @ 25°C [KΩ] | 2.252kΩ |
Wire/Cladding | 30 AWG Ag-plated Cu, Twisted Pair |
Wire Length | 28.8in, 731.52mm |
Sensor Connector Type | 1/4 inch Gold Plated Phone Plug |
Package | White HDPE Cap / Tempheart Included |
Sensor Type | Patient Monitoring |
Tolerance Resistance | ±.44% |
Temperature Accuracy | ±.1 from 25 – 45°C |
抵抗の参照温度 | 25°C |
Operating Temperature Range | 25 – 45°C, 77 – 113°F |
Where can I find additional details, specifications and documents for a 861551TP?
Additional datasheets, footprints and schematics for 861551TP are listed on our Part Details page. You can also find images and similar parts to 861551TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 861551TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 861551TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 861551TP fall under?
The 861551TP is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > NTC Probes and Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 861551TP when available in the NTC Probes and Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 861551TP you can contact the distributor directly for product support, shipping queries etc.
Is the 861551TP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 861551TP have stock available?
There is no stock from authorised distributors for 861551TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 861551TP often in real-time on the comparison pages.
What if I can't find stock of 861551TP?
You can fill out our help required form which you can use to request a quote for 861551TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.