Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$55.27
Distributor | Stock | ||
---|---|---|---|
Newark
from US$59.28
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$125.92
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$97.60
|
9
in stock
|
Buy Now | |
Heilind Electronics
from US$68.36
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$68.36
|
2
in stock
|
Buy Now | |
Future Electronics
from US$65.21
|
-
|
Buy Now | |
Avnet America
from US$55.27
|
-
|
Buy Now | |
RS Americas
from US$79.88
|
-
|
Buy Now | |
Richardson RFPD
from US$58.55
|
-
|
Buy Now | |
Sager
from US$62.45
|
-
|
Buy Now |
Electrical Connection | 6" Ribbon Cable with Connector |
---|---|
Dimensions | Dia .622 x .448in, Dia 15.82 x 11.4mm |
Supply Current | 1.5mA |
Pressure | 50psi |
Overpressure | 3X |
Output/Span | 100mV |
Non-Linearity | ± .1% |
Options | No Tube |
Package | O-Ring Mount |
Sensor Type | Media Isolated mV Output Pressure Sensors |
Type | Absolute |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
50 Psia Cable Conn Mv Pressure Sensor |Te Connectivity 86-050A-C | Newark Electronics |
Board Mt. Pressure Sensors 50 PSIA CABLE CONN MV | Rapid Electronics |
NISO,LP,ABS,CABLE/CONNECTOR | Heilind Electronics |
Pressure Sensor 0V to 0.1V 0Psi to 50Psi Absolute | Avnet America |
Sensor | RS Americas |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors PRES XDCR,ISO,LP,ABS,50PSI | Sager |
Where can I find additional details, specifications and documents for a 86-050A-C?
Additional datasheets, footprints and schematics for 86-050A-C are listed on our Part Details page. You can also find images and similar parts to 86-050A-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86-050A-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86-050A-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86-050A-C fall under?
The 86-050A-C is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 86-050A-C when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86-050A-C you can contact the distributor directly for product support, shipping queries etc.
Is the 86-050A-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86-050A-C have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 86-050A-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86-050A-C often in real-time on the comparison pages.
What if I can't find stock of 86-050A-C?
You can fill out our help required form which you can use to request a quote for 86-050A-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.