Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Plug Hole Dia - Imperial | 0.5" |
---|---|
Plug Hole Dia - Metric | 12.7mm |
External Width | 0.578" |
RoHS Compliant | Yes |
Hole Plugs, Hole Dia 0.5", OD .578", Panel Thickness 0.032", Nylon, 8600 Series | Keystone Electronics 8603 | RS Americas |
Nylon Hole Plug | Newark Electronics |
0.5 inch Diameter Nylon 6/6 Matte Finish Black Hole Plug | Future Electronics |
Hole Plug Nylon Push-In | Carlton-Bates |
Conduit Fittings & Accessories HOLE PLUG .50X.125 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 8603?
Additional datasheets, footprints and schematics for 8603 are listed on our Part Details page. You can also find images and similar parts to 8603 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8603 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8603 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8603 fall under?
The 8603 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Hole Plugs.
Can I view similar or alternative parts?
You can view similar parts to 8603 when available in the Hole Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8603 you can contact the distributor directly for product support, shipping queries etc.
Is the 8603 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8603 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, element14 and Carlton-Bates have stock available or on a lead time for 8603.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8603 often in real-time on the comparison pages.
What if I can't find stock of 8603?
You can fill out our help required form which you can use to request a quote for 8603 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.