Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Cores | 10Core |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.22mm² |
Reel Length (Imperial) | 82ft |
Reel Length (Metric) | 25m |
Jacket Colour | Black |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
External Diameter | 6.9mm |
Voltage Rating | 440V |
Product Range | - |
Current Rating | 1A |
Standard | DEF STAN 61-12 Part 4 |
CABLE, DEF 7-2-10C, 10CORE, 25M | Farnell |
Shielded Multiconductor Cable, 10 Conductor, 7 X 0.2Mm, 82Ft, 440V | Newark Electronics |
Where can I find additional details, specifications and documents for a 860201 25M?
Additional datasheets, footprints and schematics for 860201 25M are listed on our Part Details page. You can also find images and similar parts to 860201 25M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 860201 25M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 860201 25M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 860201 25M fall under?
The 860201 25M is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to 860201 25M when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 860201 25M you can contact the distributor directly for product support, shipping queries etc.
Is the 860201 25M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 860201 25M have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 860201 25M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 860201 25M often in real-time on the comparison pages.
What if I can't find stock of 860201 25M?
You can fill out our help required form which you can use to request a quote for 860201 25M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.