Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$55.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$74.02
|
27
in stock
|
Buy Now | |
RS
from US$77.23
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$68.03
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$72.09
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$66.60
|
27
in stock
|
Buy Now | |
Heilind Electronics
from US$68.36
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$68.36
|
4
in stock
|
Buy Now | |
TE Store
from US$76.26
|
2
in stock
|
Buy Now | |
Future Electronics
from US$61.13
|
-
|
Buy Now | |
Avnet America
from US$55.27
|
-
|
Buy Now | |
RS Americas
from US$79.88
|
-
|
Buy Now | |
TTI Europe
from US$57.81
|
-
|
Buy Now | |
Richardson RFPD
from US$58.55
|
-
|
Buy Now | |
Sager
from US$62.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Electrical Connection | Ribbon Cable |
---|---|
Dimensions | Dia 15.82 x 11.4mm, Dia .622 x .448in |
Supply Current | 1.5mA |
Output/Span | 100mV |
Overpressure | 3X |
Pressure | 15psi |
Non-Linearity | ± .1% |
Options | Vent Tube |
Package | O-Ring Mount |
Type | Gage |
Sensor Type | Media Isolated mV Output Pressure Sensors |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
15 Psig Ribbon Tube Mv Pressure Sensor |Te Connectivity 86-015G-RT | Newark Electronics |
TE Connectivity Press. Media Isol 15PSIG (86C) CBL Tube | Distrelec |
NISO,LP,GAGE,RIBBON CABLE/TUBE | Heilind Electronics |
15 PSIG RIBBON TUBE MV PRESSURE SENSOR Pressure: 15 psi Pressure Sensor Type: Media Isolated mV Output Pressure Sensors Pressure Type: Gauge Output Signal Type: 100mV Operating Temperature Range: -40 – 125 °C Mv Output Pressure Sensor & 16 Mm | 15 psi Media Isolated mV Output Pressure Sensors | Part Number: 86-015G-RT | Internal Number: 86-015G-RT | TE Connectivity | TE Store |
Pressure Sensor 0V to 0.1V 0Psi to 15Psi Gauge | Avnet America |
Sensor | RS Americas |
RIBBON TUBE MV PRESS SEN | TTI Europe |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors PRES XDCR,ISO,LP,GAGE,15PSI | Sager |
Where can I find additional details, specifications and documents for a 86-015G-RT?
Additional datasheets, footprints and schematics for 86-015G-RT are listed on our Part Details page. You can also find images and similar parts to 86-015G-RT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86-015G-RT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86-015G-RT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86-015G-RT fall under?
The 86-015G-RT is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 86-015G-RT when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86-015G-RT you can contact the distributor directly for product support, shipping queries etc.
Is the 86-015G-RT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86-015G-RT have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 86-015G-RT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86-015G-RT often in real-time on the comparison pages.
What if I can't find stock of 86-015G-RT?
You can fill out our help required form which you can use to request a quote for 86-015G-RT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.