Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$55.27
Electrical Connection | Ribbon Cable |
---|---|
Dimensions | Dia .622 x .448in, Dia 15.82 x 11.4mm |
Supply Current | 1.5mA |
Overpressure | 3X |
Pressure | 30psi |
Output/Span | 100mV |
Options | No Tube |
Non-Linearity | ± .1% |
Package | O-Ring Mount |
Type | Absolute |
Sensor Type | Media Isolated mV Output Pressure Sensors |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Pressure Sensor 0V to 0.1V 0Psi to 30Psi Absolute | Avnet America |
Sensor | RS Americas |
RIBBON CABLE MV PRESS SEN | TTI Europe |
PRESSURE SENSORS | Richardson RFPD |
30 PSIA RIBBON CABLE MV PRESSURE SENSOR Pressure: 30 psi Pressure Sensor Type: Media Isolated mV Output Pressure Sensors Pressure Type: Absolute Output Signal Type: 100mV Operating Temperature Range: -40 – 125 °C Mv Output Pressure Sensor & 16 Mm | 30 psi Media Isolated mV Output Pressure Sensors | Part Number: 86-030A-R | Internal Number: 86-030A-R | TE Connectivity | TE Store |
Board Mount Pressure Sensors PRES XDCR,ISO,LP,ABS,30PSI | Sager |
Where can I find additional details, specifications and documents for a 86-030A-R?
Additional datasheets, footprints and schematics for 86-030A-R are listed on our Part Details page. You can also find images and similar parts to 86-030A-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86-030A-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86-030A-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86-030A-R fall under?
The 86-030A-R is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 86-030A-R when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86-030A-R you can contact the distributor directly for product support, shipping queries etc.
Is the 86-030A-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86-030A-R have stock available?
Authorised distributors including Future Electronics, Avnet America, RS Americas, TTI Europe and Richardson RFPD have stock available or on a lead time for 86-030A-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86-030A-R often in real-time on the comparison pages.
What if I can't find stock of 86-030A-R?
You can fill out our help required form which you can use to request a quote for 86-030A-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.