Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
5,350
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
264,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
79,200
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
7,184
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
3,748
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
400
in stock
|
Buy Now | |
Electro Enterprises
from US$0.40
|
150
in stock
|
Buy Now | |
Relay Specialties
from US$0.76
|
90
in stock
|
Buy Now | |
Rapid Electronics
from US$262.20
|
15
in stock
|
Buy Now | |
Conrad
from US$283.44
|
2
in stock
|
Buy Now | |
Rutronik
from US$0.60
|
-
|
Buy Now | |
Newark Electronics
from US$59.07
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
Carlton-Bates
from US$0.55
|
-
|
Buy Now | |
Sager
from US$0.40
|
-
|
Buy Now |
Supply Voltage | 6.3V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-1 3/4 |
Power Rating | 1.26W |
MSCP | 0.4 |
Average Bulb Life | 20000h |
Current Rating | 200mA |
Lead Style | Wedge |
Length | 20.32mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | C |
---|---|
No. of Batteries | 1 |
Battery Holder Mount | Panel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Clip |
Battery Terminals | PCB Lug |
For Use With | C Size Batteries |
Nickel Plated C Cell End Clip | Future Electronics |
Clip | Transfer Multisort Elektronik |
HOLDER C STEEL NON INSULATED | Rutronik |
BATTERY CLIP, C CELLS, THROUGH HOLE | element14 |
Battery Contact, Positive Contact, C Cell | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs C CELL END CLIP NON-INSULATED | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Toggle Switch Guard Csg Rohs Compliant: Yes |Apem 86 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 6V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-1 3/4 (5mm) |
Average Bulb Life | 20000h |
Current Rating | 200mA |
Length | 20.3mm |
Light Source | Incandescent |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bahco 86 Black Adjustable Wrench 600mm (24in) | Rapid Electronics |
Product size (length): 614 mm | Conrad |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 6.3V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.4 |
Average Bulb Life | 20000h |
RoHS Compliant | Yes |
CML LAMPS - LAMP TYPE | Relay Specialties |
Where can I find additional details, specifications and documents for a 86?
Additional datasheets, footprints and schematics for 86 are listed on our Part Details page. You can also find images and similar parts to 86 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86 fall under?
The 86 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 86 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86 you can contact the distributor directly for product support, shipping queries etc.
Is the 86 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, RS and RS Americas have stock available or on a lead time for 86.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86 often in real-time on the comparison pages.
What if I can't find stock of 86?
You can fill out our help required form which you can use to request a quote for 86 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.