Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | PCB Punchboard No Clad |
---|---|
Board Material | Epoxy Fibreglass |
Hole Diameter | 1.57mm |
External Height | 215.9mm |
External Width | 121.9mm |
Board Thickness | 1.57mm |
SVHC | No SVHC (15-Jan-2019) |
Pcb, Punchboard, No Clad, Pattern-H | Newark Electronics |
Protoboard, Unclad, Grid 0.1X0.1",Board 8.5"LX4.5"WX0.062"T, Hole-Dia 0.062",H, FR4 | Vector Electronics & Technology 85H48WE | RS Americas |
PC BOARD, EPOXY FIBREGLASS, 1.57MM | element14 |
Where can I find additional details, specifications and documents for a 85H48WE?
Additional datasheets, footprints and schematics for 85H48WE are listed on our Part Details page. You can also find images and similar parts to 85H48WE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85H48WE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85H48WE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85H48WE fall under?
The 85H48WE is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to 85H48WE when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85H48WE you can contact the distributor directly for product support, shipping queries etc.
Is the 85H48WE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85H48WE have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 85H48WE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85H48WE often in real-time on the comparison pages.
What if I can't find stock of 85H48WE?
You can fill out our help required form which you can use to request a quote for 85H48WE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.