Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$100.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$163.80
|
121
in stock
|
Buy Now | |
Newark Electronics
from US$157.33
|
121
in stock
|
Buy Now | |
Rapid Electronics
from US$207.82
|
121
in stock
|
Buy Now | |
Chip One Stop
from US$100.00
|
121
in stock
|
Buy Now | |
Farnell
from US$218.82
|
97
in stock
|
Buy Now | |
TE Store
from US$195.58
|
17
in stock
|
Buy Now | |
Avnet America
from US$139.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Positive Stop Ferrule | Without |
---|---|
Number of Positions | 6 |
Operating Voltage | 27000VDC |
Panel Mount Feature Type | Flange |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Connector Mounting Type | Bulkhead |
Packaging Method | Package |
Packaging Quantity | 1 |
Contact Type | Socket |
Housing Type | Receptacle |
Sealable | No |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Lead Assembly |
Shielded | No |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Standard Circular Connector Lgh Rec Flanged H.v. |Amp Te Connectivity 859527-1 | Newark Electronics |
Standard Circular Connector LGH REC FLANGED H.V. | Rapid Electronics |
TE Connectivity LGH RECEPT. FLANGED H.V. Standard Circul | Distrelec |
CIRCULAR CONN, RCPT, 6POS, PANEL | Farnell |
LGH RECEPT., FLANGED, H.V. Connector Product Type: Lead Assembly Operating Voltage: 27000 VDC Connector System: Wire-to-Panel Number of Positions: 6 Sealable: No Lead Assembly 27000 VDC Wire-to-Panel 6 | Circular Power Connector | Part Number: 859527-1 | Internal Number: 859527-1 | TE Connectivity | TE Store |
Conn LGH RCP 6 POS ST Cable Mount 6 Terminal 1 Port | Avnet America |
LGH RECEPT., FLANGED, H.V | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 859527-1?
Additional datasheets, footprints and schematics for 859527-1 are listed on our Part Details page. You can also find images and similar parts to 859527-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 859527-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 859527-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 859527-1 fall under?
The 859527-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 859527-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 859527-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 859527-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 859527-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 859527-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 859527-1 often in real-time on the comparison pages.
What if I can't find stock of 859527-1?
You can fill out our help required form which you can use to request a quote for 859527-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.