Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Color | Natural |
---|---|
Primary Product Material | Nylon |
Keying Hardware Type | Bushing Insulator |
Number of Positions | 5 |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Comment | Insulator Bushing |
Packaging Method | Carton |
Packaging Quantity | 5000 |
Connector Keying Accessory Type | Keying Hardware |
Row-to-Row Spacing | 2.54mm, .1in |
Headers & Wire Housings 5 Posn Mod Ii Bushin |Amp Te Connectivity 85920-1 | Newark Electronics |
Connector Accessories Bushing Insulator Header 5 POS Nylon | Avnet America |
TE Connectivity 5 POSN MOD II BUSHING Headers & Wire Housings 5 POSN MOD II BUSHIN | Distrelec |
Where can I find additional details, specifications and documents for a 85920-1?
Additional datasheets, footprints and schematics for 85920-1 are listed on our Part Details page. You can also find images and similar parts to 85920-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85920-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85920-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85920-1 fall under?
The 85920-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Keying.
Can I view similar or alternative parts?
You can view similar parts to 85920-1 when available in the PCB Connector Keying range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85920-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 85920-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85920-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Chip One Stop, Avnet America and Distrelec have stock available or on a lead time for 85920-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85920-1 often in real-time on the comparison pages.
What if I can't find stock of 85920-1?
You can fill out our help required form which you can use to request a quote for 85920-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.