Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$150.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$200.08
|
No stock
|
Buy Now | |
Heilind Electronics
from US$214.76
|
22
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$214.76
|
7
in stock
|
Buy Now | |
Avnet America
from US$172.33
|
-
|
Buy Now | |
RS Americas
from US$198.13
|
-
|
Buy Now | |
Avnet Asia
from US$150.07
|
-
|
Buy Now | |
Boersig
from US$264.26
|
-
|
Buy Now |
Positive Stop Ferrule | Without |
---|---|
Number of Positions | 1 |
Contact Protection | Without |
Operating Voltage | 15000VDC |
Connector Mounting Type | Panel |
Mating Alignment | With |
Panel Feedthrough | Yes |
Packaging Method | Package |
Packaging Quantity | 40 |
Product Type | Lead Assembly |
Contact Type | Socket |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Shielded | No |
SOCKET & BUSHING ASSY | Heilind Electronics |
Socket & Bushing Assy Rohs Compliant: Yes |Amp Te Connectivity 859113-1 | Newark Electronics |
Conn LGH 1 POS Solder ST Cable Mount 1 Terminal 1 Port | Avnet America |
SOCKET & BUSHING ASSY | TE Connectivity 859113-1 | RS Americas |
Where can I find additional details, specifications and documents for a 859113-1?
Additional datasheets, footprints and schematics for 859113-1 are listed on our Part Details page. You can also find images and similar parts to 859113-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 859113-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 859113-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 859113-1 fall under?
The 859113-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 859113-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 859113-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 859113-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 859113-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 859113-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 859113-1 often in real-time on the comparison pages.
What if I can't find stock of 859113-1?
You can fill out our help required form which you can use to request a quote for 859113-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.