Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
PCB Contact Termination Area Plating Material | Gold |
---|---|
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Contact Configuration | Square Post |
Overall Contact Length | .828in, 21.03mm |
Wire Insulation Support | With |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Printed Circuit Board |
Modii Post Lp 15 Au |Amp Te Connectivity 85891-3 | Newark Electronics |
Headers&Wire Housings .025 SQ POST 15 AU | Rapid Electronics |
TE Connectivity MODII POST LP 15 AU Headers & Wire Housi | Distrelec |
Connector, AMPMODU, Modii Post Lp 15 Au | TE Connectivity 85891-3 | RS Americas |
Where can I find additional details, specifications and documents for a 85891-3?
Additional datasheets, footprints and schematics for 85891-3 are listed on our Part Details page. You can also find images and similar parts to 85891-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85891-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85891-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85891-3 fall under?
The 85891-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 85891-3 when available in the Multiple Configuration PCB Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85891-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 85891-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85891-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 85891-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85891-3 often in real-time on the comparison pages.
What if I can't find stock of 85891-3?
You can fill out our help required form which you can use to request a quote for 85891-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.