Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Positive Stop Ferrule | Without |
---|---|
Contact Protection | Without |
Assembly Length | 25.4mm, 1in |
Operating Voltage | 15000VDC |
Mating Alignment | With |
Panel Feedthrough | No |
Connector Mounting Type | Panel |
Weight | .09oz, 3g |
Packaging Method | Package |
Packaging Quantity | 8 |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Contact Type | Pin |
Sealable | No |
Product Type | Lead Assembly |
Connector System | Wire-to-Panel |
Shielded | No |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Receptacle Rohs Compliant: Yes |Amp Te Connectivity 858855-2 | Newark Electronics |
Conn LGH RCP 1 POS Solder ST Thru-Hole 1 Terminal 1 Port | Avnet America |
Standard Circular Connector RECEPTACLE | Sager |
Where can I find additional details, specifications and documents for a 858855-2?
Additional datasheets, footprints and schematics for 858855-2 are listed on our Part Details page. You can also find images and similar parts to 858855-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 858855-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 858855-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 858855-2 fall under?
The 858855-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 858855-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 858855-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 858855-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 858855-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 858855-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 858855-2 often in real-time on the comparison pages.
What if I can't find stock of 858855-2?
You can fill out our help required form which you can use to request a quote for 858855-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.