Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | RJ11 Plug |
---|---|
Connector Type B | RJ11 Plug |
Cable Length - Imperial | 25ft |
Cable Length - Metric | 7.6m |
Jacket Color | Grey |
Product Range | - |
No. of Conductors | 6Conductor |
Cable Assembly, Rj11 Plug-Rj11 Plug, 6P4C, 25Ft | Newark Electronics |
CABLE ASSEMBLY, RJ11 PLUG-RJ11 PLUG, 6P4C, 25FT | element14 |
Where can I find additional details, specifications and documents for a 8588-0171A?
Additional datasheets, footprints and schematics for 8588-0171A are listed on our Part Details page. You can also find images and similar parts to 8588-0171A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8588-0171A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8588-0171A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8588-0171A fall under?
The 8588-0171A is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Telephone Cables.
Can I view similar or alternative parts?
You can view similar parts to 8588-0171A when available in the Telephone Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8588-0171A you can contact the distributor directly for product support, shipping queries etc.
Is the 8588-0171A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8588-0171A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 8588-0171A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8588-0171A often in real-time on the comparison pages.
What if I can't find stock of 8588-0171A?
You can fill out our help required form which you can use to request a quote for 8588-0171A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.