Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Hole Shape | Round |
---|---|
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | .762µm, 30µin |
Contact Type | Socket |
Contact Orientation | Horizontal |
PCB Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material Thickness | .762µm, 30 – 30µin |
Contact Mating Area Plating Material | Pre-Tin |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | .099822in, 2.54mm |
Mating Entry Location | Side |
Wire Insulation Support | Without |
PCB Mount Retention | Without |
Packaging Method | Reel |
Packaging Quantity | 20000 |
実装方法 | Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Applied Pressure | Standard |
Mod Ii Cont. Strip Rohs Compliant: Yes |Amp Te Connectivity 85863-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Connector, AMPMODU, Mod Ii Cont. Strip | TE Connectivity 85863-3 | RS Americas |
Where can I find additional details, specifications and documents for a 85863-3?
Additional datasheets, footprints and schematics for 85863-3 are listed on our Part Details page. You can also find images and similar parts to 85863-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 85863-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 85863-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 85863-3 fall under?
The 85863-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 85863-3 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 85863-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 85863-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 85863-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 85863-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 85863-3 often in real-time on the comparison pages.
What if I can't find stock of 85863-3?
You can fill out our help required form which you can use to request a quote for 85863-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.